DIODES Incorporated IC PWR RELAY 7NPN 1:1 16DIP ULN2004AD16-U

Description
IC PWR RELAY 7NPN 1:1 16DIP
Description
IC PWR RELAY 7NPN 1:1 16DIP

Suppliers

Company
Product
Description
Supplier Links
IC PWR RELAY 7NPN 1:1 16DIP - 233-ULN2004AD16-U - Utmel Electronic Limited
Hong Kong, China
IC PWR RELAY 7NPN 1:1 16DIP
233-ULN2004AD16-U
IC PWR RELAY 7NPN 1:1 16DIP 233-ULN2004AD16-U
IC PWR RELAY 7NPN 1:1 16DIP

IC PWR RELAY 7NPN 1:1 16DIP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Power Supplies
Product Number 233-ULN2004AD16-U
Product Name IC PWR RELAY 7NPN 1:1 16DIP
Package Type DIP; Other; 16-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Gates and Inverters - 74LVC04AD,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1.2 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1842A-SP Current Mode PWM Controller - 5962-8670405VXA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details