DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ULN2003VAS16-13 ULN2003VAS16-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 901901-ULN2003VAS16- 13 Features: Bipolar (BJT) Transistor Array Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 901901-ULN2003VAS16- 13 Features: Bipolar (BJT) Transistor Array Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003VAS16-13 - 901901-ULN2003VAS16-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003VAS16-13
901901-ULN2003VAS16-13
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003VAS16-13 901901-ULN2003VAS16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 901901-ULN2003VAS16- 13 Features: Bipolar (BJT) Transistor Array Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 901901-ULN2003VAS16-13
Features: Bipolar (BJT) Transistor Array
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 901901-ULN2003VAS16-13
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ULN2003VAS16-13
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details