IC PWR RELAY N-CHAN 1:1 16TSSOP
Gate Drivers 7 Darlington Array 500mA 50V High Volt
Power Switch/Driver 1:1 NPN 700mA 16-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ULN2003V12T16-13 | ULN2003V12T16-13 | ULN2003V12T16-13 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Gate Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | Low-side |