DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ULN2003V12S16-13 ULN2003V12S16-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 938148-ULN2003V12S16 -13 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Mosfet Array - Surface Mount 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ULN2003 Categories: Discrete Semiconductor Products Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ULN2003V12S16-13DIDK R, ULN2003V12S16-13DITR , ULN2003V12S16-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 938148-ULN2003V12S16 -13 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Mosfet Array - Surface Mount 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ULN2003 Categories: Discrete Semiconductor Products Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ULN2003V12S16-13DIDK R, ULN2003V12S16-13DITR , ULN2003V12S16-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ULN2003V12S16-13 - 938148-ULN2003V12S16-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ULN2003V12S16-13
938148-ULN2003V12S16-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ULN2003V12S16-13 938148-ULN2003V12S16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 938148-ULN2003V12S16 -13 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Mosfet Array - Surface Mount 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ULN2003 Categories: Discrete Semiconductor Products Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ULN2003V12S16-13DIDK R, ULN2003V12S16-13DITR , ULN2003V12S16-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 938148-ULN2003V12S16-13
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Mosfet Array - Surface Mount 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ULN2003
Categories: Discrete Semiconductor Products
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ULN2003V12S16-13DIDKR, ULN2003V12S16-13DITR, ULN2003V12S16-13DICT

Buy Now Datasheet
Bipolar Transistor Arrays - ULN2003V12S16-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ULN2003V12S16-13DIDKR-ND
Bipolar Transistor Arrays ULN2003V12S16-13DIDKR-ND
Power Switch/Driver 1:1 NPN 700mA 16-SO

Power Switch/Driver 1:1 NPN 700mA 16-SO

Buy Now Datasheet
Bipolar Transistor Arrays - ULN2003V12S16-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ULN2003V12S16-13DICT-ND
Bipolar Transistor Arrays ULN2003V12S16-13DICT-ND
Power Switch/Driver 1:1 NPN 700mA 16-SO

Power Switch/Driver 1:1 NPN 700mA 16-SO

Buy Now Datasheet
Bipolar Transistor Arrays - ULN2003V12S16-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ULN2003V12S16-13DITR-ND
Bipolar Transistor Arrays ULN2003V12S16-13DITR-ND
Power Switch/Driver 1:1 NPN 700mA 16-SO

Power Switch/Driver 1:1 NPN 700mA 16-SO

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistor Arrays
ULN2003V12S16-13
Triode/MOS Tube/Transistor >> Darlington Transistor Arrays ULN2003V12S16-13
SOIC-16 Darlington Transistor Arrays ROHS

SOIC-16 Darlington Transistor Arrays ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
ULN2003V12S16-13
Darlington Transistors ULN2003V12S16-13
Darlington Transistors 7-Ch Relay Load Sink 20V 100mA Driver

Darlington Transistors 7-Ch Relay Load Sink 20V 100mA Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Darlington Transistors Darlington Transistors
Product Number 938148-ULN2003V12S16-13 ULN2003V12S16-13DIDKR-ND ULN2003V12S16-13 ULN2003V12S16-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ULN2003V12S16-13 Bipolar Transistor Arrays Triode/MOS Tube/Transistor >> Darlington Transistor Arrays Darlington Transistors
Package Type SOT3; 16-SO "16-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data