DIODES Incorporated Bipolar Transistor Arrays ULN2003F12FN-7

Description
Power Switch/Driver 1:1 NPN 700mA U-DFN3030-10
Request a Quote Datasheet
Description
Power Switch/Driver 1:1 NPN 700mA U-DFN3030-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - ULN2003F12FN-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ULN2003F12FN-7DICT-ND
Bipolar Transistor Arrays ULN2003F12FN-7DICT-ND
Power Switch/Driver 1:1 NPN 700mA U-DFN3030-10

Power Switch/Driver 1:1 NPN 700mA U-DFN3030-10

Buy Now Datasheet
Bipolar Transistor Arrays - ULN2003F12FN-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ULN2003F12FN-7DIDKR-ND
Bipolar Transistor Arrays ULN2003F12FN-7DIDKR-ND
Power Switch/Driver 1:1 NPN 700mA U-DFN3030-10

Power Switch/Driver 1:1 NPN 700mA U-DFN3030-10

Buy Now Datasheet
Bipolar Transistor Arrays - ULN2003F12FN-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ULN2003F12FN-7DITR-ND
Bipolar Transistor Arrays ULN2003F12FN-7DITR-ND
Power Switch/Driver 1:1 NPN 700mA U-DFN3030-10

Power Switch/Driver 1:1 NPN 700mA U-DFN3030-10

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ULN2003F12FN-7 - 938144-ULN2003F12FN-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ULN2003F12FN-7
938144-ULN2003F12FN-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ULN2003F12FN-7 938144-ULN2003F12FN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 938144-ULN2003F12FN- 7 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Mosfet Array - Surface Mount U-DFN3030-10 Package: 10-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ULN2003 Categories: Discrete Semiconductor Products Case / Package: U-DFN3030-10 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ULN2003F12FN-7DICT, ULN2003F12FN-7DITR, ULN2003F12FN-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 938144-ULN2003F12FN-7
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Mosfet Array - Surface Mount U-DFN3030-10
Package: 10-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ULN2003
Categories: Discrete Semiconductor Products
Case / Package: U-DFN3030-10
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ULN2003F12FN-7DICT, ULN2003F12FN-7DITR, ULN2003F12FN-7DIDKR

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistor Arrays
ULN2003F12FN-7
Triode/MOS Tube/Transistor >> Darlington Transistor Arrays ULN2003F12FN-7
UDFN-3030-10-EP Darlington Transistor Arrays ROHS

UDFN-3030-10-EP Darlington Transistor Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Transistors Transistors Darlington Transistors
Product Number ULN2003F12FN-7DICT-ND 938144-ULN2003F12FN-7 ULN2003F12FN-7
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - ULN2003F12FN-7 Triode/MOS Tube/Transistor >> Darlington Transistor Arrays
Package Type 10-UFDFN Exposed Pad SOT3; U-DFN3030-10
Unlock Full Specs
to access all available technical data