Manufacturer: Diodes Incorporated
Win Source Part Number: 901897-ULN2003AD16-U
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Through Hole 16-DIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: ULN2003
Categories: Discrete Semiconductor Products
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Power Switch/Driver 1:1 NPN 500mA 16-DIP
Darlington Transistors HV Darlington 5V 7Drivers 500mA 250ns
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Darlington Transistors |
| Product Number | 901897-ULN2003AD16-U | ULN2003AD16-UDI-ND | ULN2003AD16-U |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ULN2003AD16-U | Bipolar Transistor Arrays | Darlington Transistors |
| Polarity | NPN | NPN |