Manufacturer: Diodes Incorporated
Win Source Part Number: 901895-ULN2002AS16-1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Surface Mount 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ULN2002
Categories: Discrete Semiconductor Products
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ULN2002AS16-13DICT, ULN2002AS16-13DITR, ULN2002AS16-13DIDKR
Power Switch/Driver 1:1 NPN 500mA 16-SO
Power Switch/Driver 1:1 NPN 500mA 16-SO
Power Switch/Driver 1:1 NPN 500mA 16-SO
Darlington Transistors High Volt Darlington 7Drivers 500mA 250ns
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Darlington Transistors |
| Product Number | 901895-ULN2002AS16-13 | ULN2002AS16-13DIDKR-ND | ULN2002AS16-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ULN2002AS16-13 | Bipolar Transistor Arrays | Darlington Transistors |
| Polarity | NPN | NPN |