DIODES Incorporated 100V 3A Diode and Rectifier UG3002

Description
DIODE GEN PURP 100V 3A DO201AD Product overview: UG3002 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG3002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 3A DO201AD Product overview: UG3002 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG3002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 3A Diode and Rectifier - 280-UG3002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 3A Diode and Rectifier
280-UG3002
100V 3A Diode and Rectifier 280-UG3002
DIODE GEN PURP 100V 3A DO201AD Product overview: UG3002 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG3002 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 3A DO201AD Product overview: UG3002 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG3002 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - UG3002 - 052462-UG3002 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UG3002
052462-UG3002
Diodes, Rectifiers - Single - UG3002 052462-UG3002
Manufacturer: Diodes Incorporated Win Source Part Number: 052462-UG3002 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 052462-UG3002
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-UG3002 052462-UG3002
Product Name 100V 3A Diode and Rectifier Diodes, Rectifiers - Single - UG3002
Package Reel - TR
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 0.9500 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSFF05 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 130000 mA
trr 30 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-03RR - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 300 volts
View Details