DIODES Incorporated 800V 3A 3.0A Diode and Rectifier UF3006-T

Description
DIODE GEN PURP 800V 3A DO201AD / 3.0A ULTRA-FAST RECTIFIER Product overview: UF3006-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, 3.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, 3.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF3006-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GEN PURP 800V 3A DO201AD / 3.0A ULTRA-FAST RECTIFIER Product overview: UF3006-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, 3.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, 3.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF3006-T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800V 3A 3.0A Diode and Rectifier - 280-UF3006-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 3A 3.0A Diode and Rectifier
280-UF3006-T
800V 3A 3.0A Diode and Rectifier 280-UF3006-T
DIODE GEN PURP 800V 3A DO201AD / 3.0A ULTRA-FAST RECTIFIER Product overview: UF3006-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, 3.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, 3.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF3006-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 3A DO201AD / 3.0A ULTRA-FAST RECTIFIER Product overview: UF3006-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, 3.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, 3.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF3006-T can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - UF3006-T - 801922-UF3006-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF3006-T
801922-UF3006-T
Diodes, Rectifiers - Single - UF3006-T 801922-UF3006-T
Manufacturer: Diodes Incorporated Win Source Part Number: 801922-UF3006-T Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 75ns Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete (End Of Life) Supplier Device Package: DO-201AD Manufacturer Package: DO-201AD, Axial Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 3A Current - Reverse Leakage at Vr: 5μA at 800V Capacitance at Vr, F: 50pF at 4V, 1MHz Part Number Series: UF3006

Manufacturer: Diodes Incorporated
Win Source Part Number: 801922-UF3006-T
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-201AD
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 3A
Current - Reverse Leakage at Vr: 5μA at 800V
Capacitance at Vr, F: 50pF at 4V, 1MHz
Part Number Series: UF3006

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-UF3006-T 801922-UF3006-T
Product Name 800V 3A 3.0A Diode and Rectifier Diodes, Rectifiers - Single - UF3006-T
Package Reel
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.7 volts
Unlock Full Specs
to access all available technical data