DIODES Incorporated Diodes, Rectifiers - Single - UF2007 UF2007

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1276868-UF2007 Family Name: UF2007 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): 2A06; 2A06R0; 2A06G; 2A06GR0; Introduction Date: March 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1276868-UF2007 Family Name: UF2007 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): 2A06; 2A06R0; 2A06G; 2A06GR0; Introduction Date: March 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UF2007 - 1276868-UF2007 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF2007
1276868-UF2007
Diodes, Rectifiers - Single - UF2007 1276868-UF2007
Manufacturer: Diodes Incorporated Win Source Part Number: 1276868-UF2007 Family Name: UF2007 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): 2A06; 2A06R0; 2A06G; 2A06GR0; Introduction Date: March 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1276868-UF2007
Family Name: UF2007
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): 2A06; 2A06R0; 2A06G; 2A06GR0;
Introduction Date: March 01, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
800V 2A 2.0A Diode and Rectifier - 280-UF2007 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 2A 2.0A Diode and Rectifier
280-UF2007
800V 2A 2.0A Diode and Rectifier 280-UF2007
Diode Switching 800V 2A 2-Pin DO-15 / 2.0A ULTRA-FAST RECTIFIER Product overview: UF2007 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, 2.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, 2.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF2007 can be used for catalog matching and distributor lookup.

Diode Switching 800V 2A 2-Pin DO-15 / 2.0A ULTRA-FAST RECTIFIER Product overview: UF2007 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, 2.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, 2.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF2007 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1276868-UF2007 280-UF2007
Product Name Diodes, Rectifiers - Single - UF2007 800V 2A 2.0A Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4946 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details
Single Diodes - BAS16J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 100 volts
View Details