DIODES Incorporated 12V 200MW Zener Diode UDZ12B-7-F

Description
DIODE ZENER 12V 200MW SOD323 Product overview: UDZ12B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ12B-7-F can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ZENER 12V 200MW SOD323 Product overview: UDZ12B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ12B-7-F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12V 200MW Zener Diode - 287-UDZ12B-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 200MW Zener Diode
287-UDZ12B-7-F
12V 200MW Zener Diode 287-UDZ12B-7-F
DIODE ZENER 12V 200MW SOD323 Product overview: UDZ12B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ12B-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 200MW SOD323 Product overview: UDZ12B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ12B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - UDZ12B-7-F - 004749-UDZ12B-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZ12B-7-F
004749-UDZ12B-7-F
Diodes - Zener - Single - UDZ12B-7-F 004749-UDZ12B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 004749-UDZ12B-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 004749-UDZ12B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Zener - UDZ12B-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZ12B-7-F
Discrete Semiconductor Products - Diodes - Zener UDZ12B-7-F
DIODE ZENER 12V 200MW SOD323

DIODE ZENER 12V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-UDZ12B-7-F 004749-UDZ12B-7-F UDZ12B-7-F
Product Name 12V 200MW Zener Diode Diodes - Zener - Single - UDZ12B-7-F Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS
ZZT 30 ohms 30 ohms 30 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data