DIODES Incorporated 11V 200MW Zener Diode UDZ11B-7-F

Description
DIODE ZENER 11V 200MW SOD323 Product overview: UDZ11B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UDZ11B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 11V 200MW SOD323 Product overview: UDZ11B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UDZ11B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V 200MW Zener Diode - 295-UDZ11B-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 200MW Zener Diode
295-UDZ11B-7-F
11V 200MW Zener Diode 295-UDZ11B-7-F
DIODE ZENER 11V 200MW SOD323 Product overview: UDZ11B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UDZ11B-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 200MW SOD323 Product overview: UDZ11B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UDZ11B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 004748-UDZ11B-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
004748-UDZ11B-7-F
Discrete Semiconductor Products 004748-UDZ11B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 004748-UDZ11B-7-F Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -65°C ~ 150°C Package: SC-76, SOD-323 Manufacturer Device Package: SOD-323 Tolerance: ±2% Power - Max: 200mW Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 30 Ohm Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 004748-UDZ11B-7-F
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -65°C ~ 150°C
Package: SC-76, SOD-323
Manufacturer Device Package: SOD-323
Tolerance: ±2%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 30 Ohm
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-UDZ11B-7-F 004748-UDZ11B-7-F
Product Name 11V 200MW Zener Diode Discrete Semiconductor Products
Package Reel(TR)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B43,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - HR1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details