Manufacturer: Diodes Incorporated
Win Source Part Number: 004747-UDZ10B-7-F
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -65°C ~ 150°C
Package: SC-76, SOD-323
Manufacturer Device Package: SOD-323
Tolerance: ±2%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 100nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 30 Ohm
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 10V 200MW SOD323 Product overview: UDZ10B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UDZ10B-7-F can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 004747-UDZ10B-7-F | 295-UDZ10B-7-F |
| Product Name | Discrete Semiconductor Products | 10V 200MW Zener Diode |
| VZ | 10 volts |