Win Source Part Number: 1101201-TRAC020LHQ36
Category: Integrated Circuits (ICs)>Specialized ICs
Type: RE-CONFIGURABLE ANALOG CIRCUIT
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Package / Case: 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package: 36-QSOP
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: TRAC020LH
Product Status: Obsolete
RoHS Status: RoHS non-compliant
RE-CONFIGURABLE ANALOG CIRCUIT 36-QSOP
IC RE-CONFIG ANALOG CIRC 36QSOP
RE-CONFIGURABLE ANALOG CIRCUIT 36-QSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1101201-TRAC020LHQ36 | TRAC020LHQ36-ND | TRAC020LHQ36 | TRAC020LHQ36 |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |