DIODES Incorporated SOT23 Precision Voltage Reference IC TLV431BFTA

Description
IC VREF SHUNT ADJ 0.5% SOT23 Product overview: TLV431BFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BFTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT ADJ 0.5% SOT23 Product overview: TLV431BFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BFTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-TLV431BFTA
SOT23 Precision Voltage Reference IC 693-TLV431BFTA
IC VREF SHUNT ADJ 0.5% SOT23 Product overview: TLV431BFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BFTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23 Product overview: TLV431BFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431BFTA - 033086-TLV431BFTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BFTA
033086-TLV431BFTA
PMIC - PMIC - Voltage Reference - TLV431BFTA 033086-TLV431BFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 033086-TLV431BFTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 033086-TLV431BFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - TLV431BFDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BFDKR-ND
Voltage Reference TLV431BFDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TLV431BFCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BFCT-ND
Voltage Reference TLV431BFCT-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TLV431BFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BFTR-ND
Voltage Reference TLV431BFTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-23-3 Rohs Compliant Diodes Inc. - 12T2251 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-23-3 Rohs Compliant Diodes Inc.
12T2251
Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-23-3 Rohs Compliant Diodes Inc. 12T2251
Voltage Reference, Shunt - Adjustable, AEC-Q100 TLV431 Series, 1.24V to 18V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, AEC-Q100 TLV431 Series, 1.24V to 18V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BFTA
IC VREF SHUNT ADJ 0.5% SOT23

IC VREF SHUNT ADJ 0.5% SOT23

Supplier's Site
PMIC - Voltage Reference - TLV431BFTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BFTA
PMIC - Voltage Reference TLV431BFTA
IC VREF SHUNT ADJ 0.5% SOT23

IC VREF SHUNT ADJ 0.5% SOT23

Supplier's Site Datasheet
IC VREF SHUNT ADJ SOT23 - 233-TLV431BFTA - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT ADJ SOT23
233-TLV431BFTA
IC VREF SHUNT ADJ SOT23 233-TLV431BFTA
IC VREF SHUNT ADJ SOT23

IC VREF SHUNT ADJ SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TLV431BFTA 033086-TLV431BFTA TLV431BFDKR-ND 12T2251 TLV431BFTA TLV431BFTA 233-TLV431BFTA
Product Name SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431BFTA Voltage Reference Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-23-3 Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference IC VREF SHUNT ADJ SOT23
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable Shunt
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VIN 20 volts ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR435AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM285-1.2 Micropower Voltage Reference - LM285DE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
3 suppliers
PMIC - Voltage Reference - ISL21009DFB50ZR5314T - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.1800 mA
View Details
2 suppliers