DIODES Incorporated Voltage Reference TLV431AH6TA

Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-363
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431AH6TADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431AH6TADIDKR-ND
Voltage Reference TLV431AH6TADIDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-363

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-363

Buy Now Datasheet
Voltage Reference - TLV431AH6TADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431AH6TADITR-ND
Voltage Reference TLV431AH6TADITR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-363

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-363

Buy Now Datasheet
Voltage Reference - TLV431AH6TADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431AH6TADICT-ND
Voltage Reference TLV431AH6TADICT-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-363

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-363

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431AH6TA - 033077-TLV431AH6TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431AH6TA
033077-TLV431AH6TA
PMIC - PMIC - Voltage Reference - TLV431AH6TA 033077-TLV431AH6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 033077-TLV431AH6TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 033077-TLV431AH6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLV431AH6TA
Precision Voltage Reference IC 693-TLV431AH6TA
IC VREF SHUNT ADJ 1% SC70-6 Product overview: TLV431AH6TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AH6TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SC70-6 Product overview: TLV431AH6TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AH6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TLV431AH6TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431AH6TA
PMIC - Voltage Reference TLV431AH6TA
IC VREF SHUNT ADJ 1% SC70-6

IC VREF SHUNT ADJ 1% SC70-6

Supplier's Site Datasheet
Volt Ref, Shunt, 1.24V, -40 To 125Deg C Rohs Compliant Diodes Inc. - 76AH6084 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.24V, -40 To 125Deg C Rohs Compliant Diodes Inc.
76AH6084
Volt Ref, Shunt, 1.24V, -40 To 125Deg C Rohs Compliant Diodes Inc. 76AH6084
VOLT REF, SHUNT, 1.24V, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 1.24V, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431AH6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431AH6TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431AH6TA
IC VREF SHUNT ADJ 1% SC70-6

IC VREF SHUNT ADJ 1% SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431AH6TADIDKR-ND 033077-TLV431AH6TA 693-TLV431AH6TA TLV431AH6TA 76AH6084 TLV431AH6TA
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TLV431AH6TA Precision Voltage Reference IC PMIC - Voltage Reference Volt Ref, Shunt, 1.24V, -40 To 125Deg C Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; 6-TSSOP, SC-88, SOT-363 Other; SC-70-6 Other; Tape & Reel (TR) Other; 6-TSSOP, SC-88, SOT-363
Accuracy 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
3 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details