DIODES Incorporated Voltage Reference TL431ASA-7

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431ASA-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431ASA-7DIDKR-ND
Voltage Reference TL431ASA-7DIDKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TL431ASA-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431ASA-7DICT-ND
Voltage Reference TL431ASA-7DICT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TL431ASA-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431ASA-7DITR-ND
Voltage Reference TL431ASA-7DITR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-TL431ASA-7
SOT23 Precision Voltage Reference IC 693-TL431ASA-7
IC VREF SHUNT ADJ 1% SOT23-3 Product overview: TL431ASA-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ASA-7 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23-3 Product overview: TL431ASA-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ASA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431ASA-7 - 032428-TL431ASA-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ASA-7
032428-TL431ASA-7
PMIC - PMIC - Voltage Reference - TL431ASA-7 032428-TL431ASA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 032428-TL431ASA-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Family Name: TL431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): LM431BCM3X; LM431BCM3/N1D; LM431BCM3X/NOPB; Introduction Date: September 22, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 032428-TL431ASA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): LM431BCM3X; LM431BCM3/N1D; LM431BCM3X/NOPB;
Introduction Date: September 22, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Reference - TL431ASA-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431ASA-7
PMIC - Voltage Reference TL431ASA-7
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431ASA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431ASA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431ASA-7
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Voltage Reference, Precision, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Sot-23-3 Rohs Compliant Diodes Inc. - 55T7347 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Sot-23-3 Rohs Compliant Diodes Inc.
55T7347
Voltage Reference, Precision, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Sot-23-3 Rohs Compliant Diodes Inc. 55T7347
Voltage Reference, Precision, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Precision, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - TL431ASA-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431ASA-7
Power Supply Chip >> Voltage References TL431ASA-7
2.495V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

2.495V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431ASA-7DIDKR-ND 693-TL431ASA-7 032428-TL431ASA-7 TL431ASA-7 TL431ASA-7 55T7347 TL431ASA-7
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431ASA-7 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference, Precision, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Sot-23-3 Rohs Compliant Diodes Inc. Power Supply Chip >> Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23
Accuracy 1 % 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM385-ADJ Adjustable Micropower Voltage Reference - LM385BZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details