DIODES Incorporated TVS - TVS - Diodes - TBZ363C6V4-7-F TBZ363C6V4-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1105609-TBZ363C6V4-7 -F Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 3 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 STAND-OFF Voltage (Vwm): 3V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1105609-TBZ363C6V4-7 -F Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 3 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 STAND-OFF Voltage (Vwm): 3V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TBZ363C6V4-7-F - 1105609-TBZ363C6V4-7-F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TBZ363C6V4-7-F
1105609-TBZ363C6V4-7-F
TVS - TVS - Diodes - TBZ363C6V4-7-F 1105609-TBZ363C6V4-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1105609-TBZ363C6V4-7 -F Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 3 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 STAND-OFF Voltage (Vwm): 3V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1105609-TBZ363C6V4-7-F
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 3
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-363
STAND-OFF Voltage (Vwm): 3V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - TBZ363C6V4-7-F-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOT-363

Clamp Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-TBZ363C6V4-7-F
TVS Protection Diode 144-TBZ363C6V4-7-F
TVS DIODE 3VWM SOT363 Product overview: TBZ363C6V4-7-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TBZ363C6V4-7-F can be used for catalog matching and distributor lookup.

TVS DIODE 3VWM SOT363 Product overview: TBZ363C6V4-7-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TBZ363C6V4-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TBZ363C6V4-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TBZ363C6V4-7-F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TBZ363C6V4-7-F
TVS DIODE 3VWM SOT363

TVS DIODE 3VWM SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1105609-TBZ363C6V4-7-F TBZ363C6V4-7-F-ND 144-TBZ363C6V4-7-F TBZ363C6V4-7-F
Product Name TVS - TVS - Diodes - TBZ363C6V4-7-F TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; SOT-363
Unlock Full Specs
to access all available technical data