DIODES Incorporated TVS - TVS - Thyristors - TB3500M-13-F TB3500M-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1264262-TB3500M-13-F Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 60pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 3.5V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: TB3500M Categories: Circuit Protection Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): TB4000L; TB3500M; TB3500H; Introduction Date: November 11, 2002 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1264262-TB3500M-13-F Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 60pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 3.5V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: TB3500M Categories: Circuit Protection Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): TB4000L; TB3500M; TB3500H; Introduction Date: November 11, 2002 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TB3500M-13-F - 1264262-TB3500M-13-F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TB3500M-13-F
1264262-TB3500M-13-F
TVS - TVS - Thyristors - TB3500M-13-F 1264262-TB3500M-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1264262-TB3500M-13-F Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 60pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 3.5V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: TB3500M Categories: Circuit Protection Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): TB4000L; TB3500M; TB3500H; Introduction Date: November 11, 2002 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1264262-TB3500M-13-F
Packaging: Reel - TR
Package: DO-214AA, SMB
Mounting: SMD
Capacitance: 60pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 1
Voltage - Off State: 320V
Voltage - Breakover: 400V
Voltage - On State: 3.5V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Family Name: TB3500M
Categories: Circuit Protection
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): TB4000L; TB3500M; TB3500H;
Introduction Date: November 11, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TB3500M-13-F
Thyristor Surge Protection Devices (TSPD) TB3500M-13-F
Thyristor Surge Protection Devices (TSPD) 320V 50A

Thyristor Surge Protection Devices (TSPD) 320V 50A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1264262-TB3500M-13-F TB3500M-13-F
Product Name TVS - TVS - Thyristors - TB3500M-13-F Thyristor Surge Protection Devices (TSPD)
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B613F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details