DIODES Incorporated TVS - TVS - Thyristors - TB1800M-13-F TB1800M-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1105529-TB1800M-13-F Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 90pF Number of Elements: 1 Voltage - Off State: 160V Voltage - Breakover: 220V Voltage - On State: 3.5V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1105529-TB1800M-13-F Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 90pF Number of Elements: 1 Voltage - Off State: 160V Voltage - Breakover: 220V Voltage - On State: 3.5V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TB1800M-13-F - 1105529-TB1800M-13-F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TB1800M-13-F
1105529-TB1800M-13-F
TVS - TVS - Thyristors - TB1800M-13-F 1105529-TB1800M-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1105529-TB1800M-13-F Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 90pF Number of Elements: 1 Voltage - Off State: 160V Voltage - Breakover: 220V Voltage - On State: 3.5V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1105529-TB1800M-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 90pF
Number of Elements: 1
Voltage - Off State: 160V
Voltage - Breakover: 220V
Voltage - On State: 3.5V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TB1800M-13-F
Thyristor Surge Protection Devices (TSPD) TB1800M-13-F
Thyristor Surge Protection Devices (TSPD) 50A 160V

Thyristor Surge Protection Devices (TSPD) 50A 160V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1105529-TB1800M-13-F TB1800M-13-F
Product Name TVS - TVS - Thyristors - TB1800M-13-F Thyristor Surge Protection Devices (TSPD)
VDRM 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details