The TB1800M-13-F is a bidirectional surface mount thyristor surge protection device in an SMB package, rated for a 160V stand-off voltage and 250A peak pulse current at 8/20μs. It features oxide-glass passivated junctions, low on-state voltage, and high off-state impedance, with an off-state capacitance of 90pF and a holding current of 150mA. The device meets GR-1089-CORE, IEC 61000-4-5, FCC Part 68, ITU-T K.20/K.21, and UL497B standards, is UL listed under File Number 156346, and is RoHS compliant with a green molding compound. It has a thermal resistance of 20°C/W from junction to lead and operates within a junction temperature range of -40°C to +150°C.
THYRISTOR 160V 250A DO214AA Product overview: TB1800M-13-F from Diodes Incorporated is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 250A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 160V, 250A, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-TB1800M-13-F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-TB1800M-13-F |
| Product Name | 160V 250A Circuit Protection Fuse |
| Mounting | Surface Mount |