Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSIENT VOLTAGE SUPPRESSOR DIODES (TVS)
DIODES INCORPORATED
TB1100M-13 -- CIRCUIT PROTECTION - TRANSIENT VOLTAGE SUPPRESSORS (TVS) - THYRISTORS
DIODES Incorporated
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
TB1100M-13
Description
THYRISTOR 90V 250A DO214AA
Acme Chip Technology Co., Limited
Done
Description
THYRISTOR 90V 250A DO214AA
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
TB1100M-13
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
TB1100M-13
THYRISTOR 90V 250A DO214AA
THYRISTOR 90V 250A DO214AA
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Transient Voltage Suppressor Diodes (TVS)
Product Number
TB1100M-13
Product Name
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Package
SMB; SMB
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
TVS Diodes
2466718
Specs
RoHS Compliant
RoHS
Package
UDFN-1616-6
Pin Count
6
View Details
Nexperia B.V.
600 W Transient Voltage Suppressor
P6SMB24AJ
Specs
RoHS Compliant
RoHS
Package
SOD1002-1 SOD1002-1
T
j
150 C (302 F)
View Details
Rochester Electronics
TVS - TVS - Diodes - ESD7451N2T5G
ESD7451N2T5G
Specs
Package
2-XDFN (1x0.6) (SOD-882)
T
j
-55 to 150 C (-67 to 302 F)
View Details
Micross Components, Inc.
Power TVS Modules
704-15K36TH1
Specs
V
BR
36 volts
View Details