DIODES Incorporated TVS - TVS - Thyristors - TB0720M-13-F TB0720M-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1105518-TB0720M-13-F Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 140pF Number of Elements: 1 Voltage - Off State: 65V Voltage - Breakover: 88V Voltage - On State: 3.5V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1105518-TB0720M-13-F Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 140pF Number of Elements: 1 Voltage - Off State: 65V Voltage - Breakover: 88V Voltage - On State: 3.5V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TB0720M-13-F - 1105518-TB0720M-13-F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TB0720M-13-F
1105518-TB0720M-13-F
TVS - TVS - Thyristors - TB0720M-13-F 1105518-TB0720M-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1105518-TB0720M-13-F Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 140pF Number of Elements: 1 Voltage - Off State: 65V Voltage - Breakover: 88V Voltage - On State: 3.5V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1105518-TB0720M-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 140pF
Number of Elements: 1
Voltage - Off State: 65V
Voltage - Breakover: 88V
Voltage - On State: 3.5V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TB0720M-13-F
Thyristor Surge Protection Devices (TSPD) TB0720M-13-F
Thyristor Surge Protection Devices (TSPD) 65V 50A

Thyristor Surge Protection Devices (TSPD) 65V 50A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1105518-TB0720M-13-F TB0720M-13-F
Product Name TVS - TVS - Thyristors - TB0720M-13-F Thyristor Surge Protection Devices (TSPD)
VDRM 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B562SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
Optoisolators - Triac, SCR Output - MOC3032SM - 885521-MOC3032SM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details