TVS DIODE 5VWM 17.3VC SOD523
Surge Protection PP SOD523 T&R 3 Product overview: T5V0S5A-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-T5V0S5A-7 can be used for catalog matching and distributor lookup.
Surge Protection PP SOD523 T&R 3
Surge Protection PP SOD523 T&R 3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-T5V0S5A-7-ND | 144-T5V0S5A-7 | T5V0S5A-7 | T5V0S5A-7 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-523; SC-79, SOD-523 | Bulk | SOD-523; SOD-523 | |
| Peak Pulse Power | 260 watts | 260 watts | 260 watts | |
| VC | 17.3 volts | 17.3 volts | ||
| VBR | 6.2 volts | 6.2 volts |