27V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 5VWM 27VC SOD523 Product overview: T5V0S5-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-T5V0S5-7 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 27VC SOD523
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | T5V0S5DITR-ND | 144-T5V0S5-7 | T5V0S5-7 | T5V0S5-7 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 260 watts | 260 watts | 260 watts | 260 watts |
| VC | 27 volts | 27 volts | 27 volts | |
| VBR | 6.2 volts | 6.2 volts | 6.2 volts |