12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1105161-T5V0DLP-7B
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 9pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X1-DFN1006-3
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 2A (8/20μs)
Power Dissipation - Pd: 25W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
TVS DIODE 5VWM 12.5VC DFN1006-3 Product overview: T5V0DLP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-T5V0DLP-7B can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 12.5VC DFN1006-3
TVS DIODE, UNIDIR, 5V, 25W, X1-DFN1006 ROHS COMPLIANT: YES
TVS DIODE 5VWM 12.5VC DFN1006-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-T5V0DLP-7BTR-ND | 1105161-T5V0DLP-7B | 144-T5V0DLP-7B | T5V0DLP-7B | 29AK8683 | T5V0DLP-7B |
| Product Name | TVS Diodes | TVS - TVS - Diodes - T5V0DLP-7B | TVS Protection Diode | TVS Diodes | Tvs Diode, Unidir, 5V, 25W, X1-Dfn1006 Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | 3-UFDFN | X1-DFN1006-3 | Tape & Reel (TR) | 3-UFDFN | X1-DFN1006-3 | |
| Peak Pulse Power | 25 watts | 25 watts | 25 watts | 25 watts | ||
| VC | 12.5 volts | 12.5 volts | 12.5 volts | 12.5 volts | ||
| VBR | 6.1 volts | 6.1 volts | 6.1 volts | 6.1 volts |