TVS DIODE 3.3VWM 13.7VC SOD523
TVS DIODE 3.3VWM 13.7VC SOD523
TVS DIODE 3.3VWM 13.7VC SOD523
Surge Protection PP SOD523 T&R 3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-T3V3S5A-7TR-ND | T3V3S5A-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |
| Peak Pulse Power | 220 watts | 220 watts |
| VC | 13.7 volts | 13.7 volts |