8.1V Clamp 8.9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 2.5VWM 8.1VC SOD523
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | T2V5S5-7-ND | T2V5S5-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |
| Peak Pulse Power | 70 watts | 70 watts |
| VC | 8.1 volts | 8.1 volts |