The SXF620007 is a 3.3V CMOS low-jitter high-frequency crystal oscillator designed for high-speed applications. It operates within a frequency range of 100 to 160 MHz and features less than 1 ps RMS jitter, ensuring high stability and performance. The oscillator is compatible with LVCMOS/LVTTL logic levels and has a supply current of 30 mA when enabled, dropping to 10 µA when disabled. It offers frequency stability options of ±20 to ±50 ppm across commercial and industrial temperature ranges, with an operating temperature range of -20°C to +70°C for commercial applications and -40°C to +85°C for industrial applications. The device is packaged in a compact 7.0 x 5.0 mm ceramic SMD format and is RoHS compliant. This oscillator is suitable for various applications, including 1/10 Gigabit Ethernet, Fibre Channel, Serial Attached SCSI (SAS), and SONET/SDH linecards, making it a versatile choice for engineers looking for reliable clock sources in demanding environments.
Manufacturer: Diodes Incorporated
Win Source Part Number: 898671-SXF620007
Series: SaRonix-eCera™ SX
Operating Temperature Range: -20°C ~ 70°C
Features: 156.25 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 898671-SXF620007 |
| Product Name | Oscillators - SXF620007 |
| Package / Form Factor | Surface Mount |