DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators SX10GE156

Description
Win Source Part Number: 1284924-SX10GE156 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SX Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Current - Supply (Disable) (Max): 10mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: SX10GE156TR,SX10GE15 6DKR,SX10GE156CT
Request a Quote Datasheet
Description
Win Source Part Number: 1284924-SX10GE156 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SX Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Current - Supply (Disable) (Max): 10mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: SX10GE156TR,SX10GE15 6DKR,SX10GE156CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1284924-SX10GE156 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284924-SX10GE156
Crystals, Oscillators, Resonators - Oscillators 1284924-SX10GE156
Win Source Part Number: 1284924-SX10GE156 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SX Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Current - Supply (Disable) (Max): 10mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: SX10GE156TR,SX10GE15 6DKR,SX10GE156CT

Win Source Part Number: 1284924-SX10GE156
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ SX
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 156.25 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 20mA
Current - Supply (Disable) (Max): 10mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: SX10GE156TR,SX10GE156DKR,SX10GE156CT

Buy Now Datasheet
Oscillators - SX10GE156DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SX10GE156DKR-ND
Oscillators SX10GE156DKR-ND
156.25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

156.25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SX10GE156CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SX10GE156CT-ND
Oscillators SX10GE156CT-ND
156.25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

156.25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SX10GE156TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SX10GE156TR-ND
Oscillators SX10GE156TR-ND
156.25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

156.25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Oscillators Oscillators Oscillators
Product Number 1284924-SX10GE156 SX10GE156DKR-ND SX10GE156TR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 156 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555IP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals, Oscillators, Resonators - Oscillators - 1316248-SIT9120AC-1D3-33E133.330000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 133 MHz
View Details
2 suppliers