DIODES Incorporated 400V 16A Diode and Rectifier STPR1640CTW

Description
DIODE ARRAY GP 400V 16A TO220AB Product overview: STPR1640CTW from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPR1640CTW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 400V 16A TO220AB Product overview: STPR1640CTW from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPR1640CTW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 16A Diode and Rectifier - 286-STPR1640CTW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 16A Diode and Rectifier
286-STPR1640CTW
400V 16A Diode and Rectifier 286-STPR1640CTW
DIODE ARRAY GP 400V 16A TO220AB Product overview: STPR1640CTW from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPR1640CTW can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 16A TO220AB Product overview: STPR1640CTW from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPR1640CTW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 31-STPR1640CTW-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
31-STPR1640CTW-ND
Diode Arrays 31-STPR1640CTW-ND
Diode Array

Diode Array

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1379997-STPR1640CTW - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1379997-STPR1640CTW
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1379997-STPR1640CTW
Win Source Part Number: 1379997-STPR1640CTW Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tube Product Status: Active Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220AB Base Product Number: STPR16 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 16 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A

Win Source Part Number: 1379997-STPR1640CTW
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tube
Product Status: Active
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220AB
Base Product Number: STPR16
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 16 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPR1640CTW - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPR1640CTW
Discrete Semiconductor Products - Diodes - Rectifiers STPR1640CTW
DIODE ARRAY GP 400V 16A TO220AB

DIODE ARRAY GP 400V 16A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STPR1640CTW 31-STPR1640CTW-ND 1379997-STPR1640CTW STPR1640CTW
Product Name 400V 16A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data