DIODES Incorporated Oscillators - SRX7353 SRX7353

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 935000-SRX7353 Series: SaRonix-eCera™ SR Features: - Crystal Package: Reel - TR Categories: Crystals Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 935000-SRX7353 Series: SaRonix-eCera™ SR Features: - Crystal Package: Reel - TR Categories: Crystals Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SRX7353 - 935000-SRX7353 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SRX7353
935000-SRX7353
Oscillators - SRX7353 935000-SRX7353
Manufacturer: Diodes Incorporated Win Source Part Number: 935000-SRX7353 Series: SaRonix-eCera™ SR Features: - Crystal Package: Reel - TR Categories: Crystals Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 935000-SRX7353
Series: SaRonix-eCera™ SR
Features: - Crystal
Package: Reel - TR
Categories: Crystals
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 935000-SRX7353
Product Name Oscillators - SRX7353
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - LMC555CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details