DIODES Incorporated Crystals, Oscillators, Resonators - Crystals SRX7302

Description
Win Source Part Number: 1284998-SRX7302 Category: Crystals, Oscillators, Resonators>Crystals Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Other Names: 31-SRX7302TR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1284998-SRX7302 Category: Crystals, Oscillators, Resonators>Crystals Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Other Names: 31-SRX7302TR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1284998-SRX7302 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1284998-SRX7302
Crystals, Oscillators, Resonators - Crystals 1284998-SRX7302
Win Source Part Number: 1284998-SRX7302 Category: Crystals, Oscillators, Resonators>Crystals Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Other Names: 31-SRX7302TR Product Status: Obsolete

Win Source Part Number: 1284998-SRX7302
Category: Crystals, Oscillators, Resonators>Crystals
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: OBSOLETE
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Other Names: 31-SRX7302TR
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1284998-SRX7302
Product Name Crystals, Oscillators, Resonators - Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-10.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT8208AI-23-33E-50.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers