DIODES Incorporated Oscillators - SRX7302(T) SRX7302(T)

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 934999-SRX7302(T) Series: SaRonix-eCera™ SR Features: - Crystal Package: Reel - TR Family Name: SRX7302 Categories: Crystals Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 934999-SRX7302(T) Series: SaRonix-eCera™ SR Features: - Crystal Package: Reel - TR Family Name: SRX7302 Categories: Crystals Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SRX7302(T) - 934999-SRX7302(T) - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SRX7302(T)
934999-SRX7302(T)
Oscillators - SRX7302(T) 934999-SRX7302(T)
Manufacturer: Diodes Incorporated Win Source Part Number: 934999-SRX7302(T) Series: SaRonix-eCera™ SR Features: - Crystal Package: Reel - TR Family Name: SRX7302 Categories: Crystals Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 934999-SRX7302(T)
Series: SaRonix-eCera™ SR
Features: - Crystal
Package: Reel - TR
Family Name: SRX7302
Categories: Crystals
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now
Crystals SRX7302(T)
CRYSTAL CERAMIC GLASS5032 T&R 1K

CRYSTAL CERAMIC GLASS5032 T&R 1K

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals
Product Number 934999-SRX7302(T) SRX7302(T)
Product Name Oscillators - SRX7302(T) Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-13.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-1032-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers