Win Source Part Number: 1284996-SRX6559-E
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ SR
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1,000
Frequency: 4 MHz
ESR (Equivalent Series Resistance): 90 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/US
Temperature Range - Operating: -50°C ~ 85°C
Dimension: 0.447" L x 0.183" W (11.35mm x 4.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0030
Mfr: Diodes Incorporated
Other Names: Q7788447
Base Product Number: SRX6559
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Crystals |
| Product Number | 1284996-SRX6559-E | SRX6559-E |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Oscillator Type | MHz Crystal | |
| Package / Form Factor | HC-49/US | Through Hole |
| Frequency | 4 MHz | 4 MHz |
| Frequency Stability | 50 ppm |