DIODES Incorporated Schottky Diode 45V TO244AA SRM2045

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode 45V TO244AA - SRM2045 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Diode 45V TO244AA
SRM2045
Schottky Diode 45V TO244AA SRM2045
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Schottky Diodes
Product Number SRM2045
Product Name Schottky Diode 45V TO244AA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220188 - RS Components, Ltd.
Specs
Applications Rectifier
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCW18T120 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247-2L-P2
VF 1.7 volts
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30Z - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SC‑79 (SOD523)
RoHS Compliant RoHS
View Details
3 suppliers