DIODES Incorporated Oscillators SQF620001

Description
156.25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
156.25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SQF620001-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SQF620001-ND
Oscillators SQF620001-ND
156.25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1284930-SQF620001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284930-SQF620001
Crystals, Oscillators, Resonators - Oscillators 1284930-SQF620001
Win Source Part Number: 1284930-SQF620001 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SQ Type: XO (Standard) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 500 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±25ppm Current - Supply (Max): 60mA Current - Supply (Disable) (Max): 10mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated

Win Source Part Number: 1284930-SQF620001
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ SQ
Type: XO (Standard)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 156.25 MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±25ppm
Current - Supply (Max): 60mA
Current - Supply (Disable) (Max): 10mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number SQF620001-ND 1284930-SQF620001
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 510BAA-BBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details