DIODES Incorporated Oscillators SQA000002

Description
100MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
100MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SQA000002-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SQA000002-ND
Oscillators SQA000002-ND
100MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1284931-SQA000002 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284931-SQA000002
Crystals, Oscillators, Resonators - Oscillators 1284931-SQA000002
Win Source Part Number: 1284931-SQA000002 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SQ Type: XO (Standard) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 500 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated

Win Source Part Number: 1284931-SQA000002
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ SQ
Type: XO (Standard)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±50ppm
Current - Supply (Max): 40mA
Current - Supply (Disable) (Max): 10mA
Voltage - Supply: 2.5V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number SQA000002-ND 1284931-SQA000002
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 6719895 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510BBA148M500AAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers