DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators SQA000001Z

Description
Win Source Part Number: 1284929-SQA000001Z Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SQ Type: XO (Standard) Standard Package: 500 Frequency: 100 MHz Output: HCSL Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: SQA000001
Request a Quote Datasheet
Description
Win Source Part Number: 1284929-SQA000001Z Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SQ Type: XO (Standard) Standard Package: 500 Frequency: 100 MHz Output: HCSL Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: SQA000001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1284929-SQA000001Z - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284929-SQA000001Z
Crystals, Oscillators, Resonators - Oscillators 1284929-SQA000001Z
Win Source Part Number: 1284929-SQA000001Z Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SQ Type: XO (Standard) Standard Package: 500 Frequency: 100 MHz Output: HCSL Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: SQA000001

Win Source Part Number: 1284929-SQA000001Z
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ SQ
Type: XO (Standard)
Standard Package: 500
Frequency: 100 MHz
Output: HCSL
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: SQA000001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1284929-SQA000001Z
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CMX - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510AAA181M750CAG - Richardson RFPD
Specs
Frequency 182 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1366517-SIT1602BI-82-33E-66.600000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 66.6 MHz
View Details
2 suppliers