DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators SPA000001Z

Description
Win Source Part Number: 1284932-SPA000001Z Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SP Type: XO (Standard) Standard Package: 500 Frequency: 100 MHz Output: HCSL Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: Diodes Incorporated Base Product Number: SPA000001
Request a Quote Datasheet
Description
Win Source Part Number: 1284932-SPA000001Z Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SP Type: XO (Standard) Standard Package: 500 Frequency: 100 MHz Output: HCSL Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: Diodes Incorporated Base Product Number: SPA000001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1284932-SPA000001Z - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284932-SPA000001Z
Crystals, Oscillators, Resonators - Oscillators 1284932-SPA000001Z
Win Source Part Number: 1284932-SPA000001Z Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SP Type: XO (Standard) Standard Package: 500 Frequency: 100 MHz Output: HCSL Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: Diodes Incorporated Base Product Number: SPA000001

Win Source Part Number: 1284932-SPA000001Z
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ SP
Type: XO (Standard)
Standard Package: 500
Frequency: 100 MHz
Output: HCSL
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Base Product Number: SPA000001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1284932-SPA000001Z
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S3-32.768Khz - S31805T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1044267-SIT1602AI-13-33E-33.333330 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 33.33 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
3 suppliers