DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators SPA000001

Description
Win Source Part Number: 1284933-SPA000001 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SP Type: XO (Standard) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: Diodes Incorporated
Request a Quote Datasheet
Description
Win Source Part Number: 1284933-SPA000001 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SP Type: XO (Standard) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: Diodes Incorporated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1284933-SPA000001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284933-SPA000001
Crystals, Oscillators, Resonators - Oscillators 1284933-SPA000001
Win Source Part Number: 1284933-SPA000001 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SP Type: XO (Standard) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: Diodes Incorporated

Win Source Part Number: 1284933-SPA000001
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ SP
Type: XO (Standard)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±50ppm
Current - Supply (Max): 40mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated

Buy Now Datasheet
Oscillators - SPA000001-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SPA000001-ND
Oscillators SPA000001-ND
100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1284933-SPA000001 SPA000001-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 100 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type XO; XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366541-SIT1602BI-82-33E-62.500000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 62.5 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
2 suppliers