Win Source Part Number: 1284938-SNL250005
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SaRonix-eCera™ SN
Type: XO (Standard)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 212.5 MHz
Function: Enable/Disable
Output: PECL
Frequency Stability: ±50ppm
Current - Supply (Max): 70mA
Current - Supply (Disable) (Max): 25µA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1284938-SNL250005 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Frequency | 212 MHz |