DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators SNL250004

Description
Win Source Part Number: 1284937-SNL250004 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SN Type: XO (Standard) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 100 Mounting: SMD (SMT) Frequency: 212.5 MHz Function: Enable/Disable Output: PECL Frequency Stability: ±50ppm Current - Supply (Max): 70mA Current - Supply (Disable) (Max): 25µA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: Diodes Incorporated
Request a Quote Datasheet
Description
Win Source Part Number: 1284937-SNL250004 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SN Type: XO (Standard) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 100 Mounting: SMD (SMT) Frequency: 212.5 MHz Function: Enable/Disable Output: PECL Frequency Stability: ±50ppm Current - Supply (Max): 70mA Current - Supply (Disable) (Max): 25µA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: Diodes Incorporated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1284937-SNL250004 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284937-SNL250004
Crystals, Oscillators, Resonators - Oscillators 1284937-SNL250004
Win Source Part Number: 1284937-SNL250004 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SN Type: XO (Standard) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 100 Mounting: SMD (SMT) Frequency: 212.5 MHz Function: Enable/Disable Output: PECL Frequency Stability: ±50ppm Current - Supply (Max): 70mA Current - Supply (Disable) (Max): 25µA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: Diodes Incorporated

Win Source Part Number: 1284937-SNL250004
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ SN
Type: XO (Standard)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 212.5 MHz
Function: Enable/Disable
Output: PECL
Frequency Stability: ±50ppm
Current - Supply (Max): 70mA
Current - Supply (Disable) (Max): 25µA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1284937-SNL250004
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 212 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1284890-SIT9120AC-1B2-33E133.333000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 133 MHz
View Details
2 suppliers
Programmable Timers and Oscillators - LMC555CMX/SL110229 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details