DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators SNK000007

Description
Win Source Part Number: 1284934-SNK000007 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SN Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.079" (2.00mm) Standard Package: 100 Mounting: SMD (SMT) Frequency: 200 MHz Function: Enable/Disable Output: PECL Frequency Stability: ±50ppm Current - Supply (Max): 70mA Current - Supply (Disable) (Max): 25µA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated
Request a Quote Datasheet
Description
Win Source Part Number: 1284934-SNK000007 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SN Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.079" (2.00mm) Standard Package: 100 Mounting: SMD (SMT) Frequency: 200 MHz Function: Enable/Disable Output: PECL Frequency Stability: ±50ppm Current - Supply (Max): 70mA Current - Supply (Disable) (Max): 25µA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1284934-SNK000007 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284934-SNK000007
Crystals, Oscillators, Resonators - Oscillators 1284934-SNK000007
Win Source Part Number: 1284934-SNK000007 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SN Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.079" (2.00mm) Standard Package: 100 Mounting: SMD (SMT) Frequency: 200 MHz Function: Enable/Disable Output: PECL Frequency Stability: ±50ppm Current - Supply (Max): 70mA Current - Supply (Disable) (Max): 25µA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated

Win Source Part Number: 1284934-SNK000007
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ SN
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 200 MHz
Function: Enable/Disable
Output: PECL
Frequency Stability: ±50ppm
Current - Supply (Max): 70mA
Current - Supply (Disable) (Max): 25µA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1284934-SNK000007
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-2100AX-147.4 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT1602AI-32-33E-40.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers