DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators SNGPON155

Description
Win Source Part Number: 1284935-SNGPON155 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SN Type: XO (Standard) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: SMD (SMT) Frequency: 155.52 MHz Function: Enable/Disable Output: PECL Frequency Stability: ±50ppm Current - Supply (Max): 60mA Current - Supply (Disable) (Max): 25mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: Diodes Incorporated Other Names: SNGPON155DKR,SNGPON1 55TR,SNGPON155CT Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1284935-SNGPON155 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SN Type: XO (Standard) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: SMD (SMT) Frequency: 155.52 MHz Function: Enable/Disable Output: PECL Frequency Stability: ±50ppm Current - Supply (Max): 60mA Current - Supply (Disable) (Max): 25mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: Diodes Incorporated Other Names: SNGPON155DKR,SNGPON1 55TR,SNGPON155CT Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1284935-SNGPON155 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284935-SNGPON155
Crystals, Oscillators, Resonators - Oscillators 1284935-SNGPON155
Win Source Part Number: 1284935-SNGPON155 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ SN Type: XO (Standard) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: SMD (SMT) Frequency: 155.52 MHz Function: Enable/Disable Output: PECL Frequency Stability: ±50ppm Current - Supply (Max): 60mA Current - Supply (Disable) (Max): 25mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: Diodes Incorporated Other Names: SNGPON155DKR,SNGPON1 55TR,SNGPON155CT Product Status: Last Time Buy

Win Source Part Number: 1284935-SNGPON155
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ SN
Type: XO (Standard)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 155.52 MHz
Function: Enable/Disable
Output: PECL
Frequency Stability: ±50ppm
Current - Supply (Max): 60mA
Current - Supply (Disable) (Max): 25mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Other Names: SNGPON155DKR,SNGPON155TR,SNGPON155CT
Product Status: Last Time Buy

Buy Now Datasheet
Oscillators - SNGPON155TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SNGPON155TR-ND
Oscillators SNGPON155TR-ND
155.52MHz XO (Standard) PECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

155.52MHz XO (Standard) PECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1284935-SNGPON155 SNGPON155TR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 156 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-260-8-47-JTM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 26 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - DS4160D+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 160 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details