TVS DIODE 18VWM 29.2VC DO219AA
TVS DIODE 18VWM 29.2VC DO219AA
TVS DIODE 18VWM 29.2VC DO219AA
TRANSIENT VOLTAGE SUPPRESSOR PP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-SMF4L18CA-7TR-ND | SMF4L18CA-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-219AA | DO-219AA |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 29.2 volts | 29.2 volts |