TVS DIODE 18VWM 29.2VC DO219AA
TVS DIODE 18VWM 29.2VC DO219AA
TVS DIODE 18VWM 29.2VC DO219AA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-SMF4L18A-7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-219AA |
| Peak Pulse Power | 400 watts |
| VC | 29.2 volts |