TVS DIODE 12VWM 19.9VC DO219AA
TRANSIENT VOLTAGE SUPPRESSOR PP
TRANSIENT VOLTAGE SUPPRESSOR PP
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 31-SMF4L12A-7TR-ND | SMF4L12A-7 | SMF4L12A-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-219AA | DO-219AA | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 19.9 volts | 19.9 volts |