TVS DIODE, 1.5KW, 90V, UNIDIR, SMC ROHS COMPLIANT: YES
TVS DIODE 90VWM 146VC SMC
TVS Diodes / ESD Suppressors 1500W 90.0V
TVS DIODE 90VWM 146VC SMC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 29AK7913 | SMCJ90A-13-F | SMCJ90A-13-F | SMCJ90A-13-F |
| Product Name | Tvs Diode, 1.5Kw, 90V, Unidir, Smc Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| RoHS Compliant | RoHS | |||
| Package | SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 146 volts | 146 volts |