DIODES Incorporated TVS - TVS - Diodes - SMCJ85CAQ-13-F SMCJ85CAQ-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 896010-SMCJ85CAQ-13- F Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMC Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMCJ85 Categories: Circuit Protection Case / Package: SMC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 896010-SMCJ85CAQ-13- F Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMC Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMCJ85 Categories: Circuit Protection Case / Package: SMC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ85CAQ-13-F - 896010-SMCJ85CAQ-13-F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ85CAQ-13-F
896010-SMCJ85CAQ-13-F
TVS - TVS - Diodes - SMCJ85CAQ-13-F 896010-SMCJ85CAQ-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 896010-SMCJ85CAQ-13- F Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMC Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMCJ85 Categories: Circuit Protection Case / Package: SMC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 896010-SMCJ85CAQ-13-F
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMC
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMCJ85
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now
TVS Protection Diode - 144-SMCJ85CAQ-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ85CAQ-13-F
TVS Protection Diode 144-SMCJ85CAQ-13-F
TVS DIODE 85VWM 137VC SMC Product overview: SMCJ85CAQ-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ85CAQ-13-F can be used for catalog matching and distributor lookup.

TVS DIODE 85VWM 137VC SMC Product overview: SMCJ85CAQ-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ85CAQ-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes SMCJ85CAQ-13-F
TVS DIODE 85VWM 137VC SMC

TVS DIODE 85VWM 137VC SMC

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ85CAQ-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ85CAQ-13-F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ85CAQ-13-F
TVS DIODE 85VWM 137VC SMC

TVS DIODE 85VWM 137VC SMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 896010-SMCJ85CAQ-13-F 144-SMCJ85CAQ-13-F SMCJ85CAQ-13-F SMCJ85CAQ-13-F
Product Name TVS - TVS - Diodes - SMCJ85CAQ-13-F TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMC Tape & Reel (TR) DO-214AB, SMC SMC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data